Vishay Intertechnology, Inc. Ceramic Capacitors VKP152KCQEJ0KR

Description
1500pF ±10% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
1500pF ±10% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VKP152KCQEJ0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VKP152KCQEJ0KR-ND
Ceramic Capacitors VKP152KCQEJ0KR-ND
1500pF ±10% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

1500pF ±10% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,1.5Nf,10-% Tol,10+% Tol Vishay - 70K6106 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,1.5Nf,10-% Tol,10+% Tol Vishay
70K6106
Capacitor,ceramic,1.5Nf,10-% Tol,10+% Tol Vishay 70K6106
Capacitor,Ceramic,1. 5nF,10-% Tol,10+% Tol

Capacitor,Ceramic,1.5nF,10-% Tol,10+% Tol

Supplier's Site
Ceramic Capacitors - VKP152KCQEJ0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VKP152KCQEJ0KR
Ceramic Capacitors VKP152KCQEJ0KR
CAP CER 1500PF 760VAC Y5U RADIAL

CAP CER 1500PF 760VAC Y5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number VKP152KCQEJ0KR-ND 70K6106 VKP152KCQEJ0KR
Product Name Ceramic Capacitors Capacitor,ceramic,1.5Nf,10-% Tol,10+% Tol Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Paper Film Capacitors - 106K100CB4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Film Capacitors - 1908545P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details