Vishay Intertechnology, Inc. Ceramic Capacitors VKP102MCQEJ0KR

Description
1000pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
1000pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VKP102MCQEJ0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VKP102MCQEJ0KR-ND
Ceramic Capacitors VKP102MCQEJ0KR-ND
1000pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

1000pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,1Nf,20-% Tol,20+% Tol Vishay - 70K6095 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,1Nf,20-% Tol,20+% Tol Vishay
70K6095
Capacitor,ceramic,1Nf,20-% Tol,20+% Tol Vishay 70K6095
Capacitor,Ceramic,1n F,20-% Tol,20+% Tol

Capacitor,Ceramic,1nF,20-% Tol,20+% Tol

Supplier's Site
Ceramic Capacitors - VKP102MCQEJ0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VKP102MCQEJ0KR
Ceramic Capacitors VKP102MCQEJ0KR
CAP CER 1000PF 760VAC Y5U RADIAL

CAP CER 1000PF 760VAC Y5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number VKP102MCQEJ0KR-ND 70K6095 VKP102MCQEJ0KR
Product Name Ceramic Capacitors Capacitor,ceramic,1Nf,20-% Tol,20+% Tol Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 338-4108-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 0603J0100820KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details