Vishay Intertechnology, Inc. Ceramic Capacitors VKP102KCQERUKR

Description
1000pF ±10% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
1000pF ±10% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VKP102KCQERUKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VKP102KCQERUKR-ND
Ceramic Capacitors VKP102KCQERUKR-ND
1000pF ±10% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

1000pF ±10% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,1Nf,10-% Tol,10+% Tol Vishay - 70K6084 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,1Nf,10-% Tol,10+% Tol Vishay
70K6084
Capacitor,ceramic,1Nf,10-% Tol,10+% Tol Vishay 70K6084
Capacitor,Ceramic,1n F,10-% Tol,10+% Tol

Capacitor,Ceramic,1nF,10-% Tol,10+% Tol

Supplier's Site
Ceramic Capacitors - VKP102KCQERUKR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VKP102KCQERUKR
Ceramic Capacitors VKP102KCQERUKR
CAP CER 1000PF 760VAC Y5U RADIAL

CAP CER 1000PF 760VAC Y5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number VKP102KCQERUKR-ND 70K6084 VKP102KCQERUKR
Product Name Ceramic Capacitors Capacitor,ceramic,1Nf,10-% Tol,10+% Tol Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - 0603J0101P00DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details