Vishay Intertechnology, Inc. SMD 868MHZ Rf Antenna VJ5601M868MXBSR

Description
RF ANT 868MHZ CHIP SOLDER SMD Product overview: VJ5601M868MXBSR from Vishay / Vitramon is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 868MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 868MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-VJ5601M868MXBSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ANT 868MHZ CHIP SOLDER SMD Product overview: VJ5601M868MXBSR from Vishay / Vitramon is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 868MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 868MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-VJ5601M868MXBSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 868MHZ Rf Antenna - 875-VJ5601M868MXBSR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 868MHZ Rf Antenna
875-VJ5601M868MXBSR
SMD 868MHZ Rf Antenna 875-VJ5601M868MXBSR
RF ANT 868MHZ CHIP SOLDER SMD Product overview: VJ5601M868MXBSR from Vishay / Vitramon is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 868MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 868MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-VJ5601M868MXBSR can be used for catalog matching and distributor lookup.

RF ANT 868MHZ CHIP SOLDER SMD Product overview: VJ5601M868MXBSR from Vishay / Vitramon is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 868MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 868MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-VJ5601M868MXBSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 720-1277-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
720-1277-2-ND
RF Antennas 720-1277-2-ND
868MHz Chip RF Antenna 800MHz ~ 940MHz 1.73dBi Solder Surface Mount

868MHz Chip RF Antenna 800MHz ~ 940MHz 1.73dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - VJ5601M868MXBSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
VJ5601M868MXBSR
RF Antennas VJ5601M868MXBSR
868MHz Chip RF Antenna 800MHz ~ 940MHz 1.73dBi Solder Surface Mount

868MHz Chip RF Antenna 800MHz ~ 940MHz 1.73dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 875-VJ5601M868MXBSR 720-1277-2-ND VJ5601M868MXBSR
Product Name SMD 868MHZ Rf Antenna RF Antennas RF Antennas
Applications RF Testing RF Antennas
Primary Frequency Range 800.0 to 940.0 MHz 868.0 MHz
Technology Type Chip Chip
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO and GNSS passive antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Biconical Antennas - Model SAS-544F - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details