Vishay Intertechnology, Inc. RF Antennas VJ5301M915MXBSR

Description
915MHz Chip RF Antenna 835MHz ~ 995MHz 4.73dBi Solder Surface Mount
Request a Quote Datasheet
Description
915MHz Chip RF Antenna 835MHz ~ 995MHz 4.73dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 720-1275-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
720-1275-2-ND
RF Antennas 720-1275-2-ND
915MHz Chip RF Antenna 835MHz ~ 995MHz 4.73dBi Solder Surface Mount

915MHz Chip RF Antenna 835MHz ~ 995MHz 4.73dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - VJ5301M915MXBSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
VJ5301M915MXBSR
RF Antennas VJ5301M915MXBSR
915MHz Chip RF Antenna 835MHz ~ 995MHz 4.73dBi Solder Surface Mount

915MHz Chip RF Antenna 835MHz ~ 995MHz 4.73dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 720-1275-2-ND VJ5301M915MXBSR
Product Name RF Antennas RF Antennas
Applications RF Antennas
Primary Frequency Range 915.0 MHz
Gain 4.73 dB
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
4G 2.5dBi Rubber Duck Antenna with SMA Male R/A Connector - ET-LT2.5R-SMRA - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 2.5 dB
View Details
Tuned Dipole - Model FCC-1 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details