433MHz Chip RF Antenna 370MHz ~ 510MHz -5.7dBi Solder Surface Mount
433MHz Chip RF Antenna 370MHz ~ 510MHz -5.7dBi Solder Surface Mount
RF ANT 433MHZ CHIP SOLDER SMD Product overview: VJ5301M433MXBSR from Vishay / Vitramon is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 433MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-VJ5301M433MXBSR can be used for catalog matching and distributor lookup.
433MHz Chip RF Antenna 370MHz ~ 510MHz -5.7dBi Solder Surface Mount
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 720-1273-2-ND | 875-VJ5301M433MXBSR | VJ5301M433MXBSR |
| Product Name | RF Antennas | SMD 433MHZ Rf Antenna | RF Antennas |
| Applications | RF Antennas | RF Testing | |
| Primary Frequency Range | 433.0 MHz | 370.0 to 510.0 MHz | |
| Gain | -5.7 dB |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)