QUAD HIFREQ Series Surface Mount Multilayer Ceramic Capacitors for RF Power Applications, MRI coils and generators, RF instruments, Lasers, CATV, UHF / microwave RF power amplifiers, Filter networks, timing circuits, Mixers, oscillators impedance matching networks
Case sizes 0505, 1111, 2525, and 3838. Ultra-stable, high Q dielectric material. Lead (Pb)-free terminations code X. Tin/Lead termination code L. Non-magnetic Copper termination code C. Reliable Noble Metal Electrode (NME) system. High frequency
Capacitance = 5.1pF
Voltage = 7.2kV dc
Package/Case = 3838 (9696M)
Mounting Type = Surface Mount
Dielectric = C0G, NP0
Tolerance = ±0.25pF
Dimensions = 9.14 x 9.14 x 3mm
Length = 9.14mm
Depth = 9.14mm
Height = 3mm
Delivery on production packaging - Box. This product is non-returnable.
QUAD HIFREQ Series Surface Mount Multilayer Ceramic Capacitors for RF Power Applications, MRI coils and generators, RF instruments, Lasers, CATV, UHF / microwave RF power amplifiers, Filter networks, timing circuits, Mixers, oscillators impedance matching networks
Case sizes 0505, 1111, 2525, and 3838. Ultra-stable, high Q dielectric material. Lead (Pb)-free terminations code X. Tin/Lead termination code L. Non-magnetic Copper termination code C. Reliable Noble Metal Electrode (NME) system. High frequency
Capacitance = 5.1pF
Voltage = 7.2kV dc
Package/Case = 3838 (9696M)
Mounting Type = Surface Mount
Dielectric = C0G, NP0
Tolerance = ±0.25pF
Dimensions = 9.14 x 9.14 x 3mm
Length = 9.14mm
Depth = 9.14mm
Height = 3mm
RS Components, Ltd. | |
---|---|
Product Category | Capacitors |
Product Number | 8754904P |
Configuration / Form Factor | Chip Capacitor |
Technology | Multilayer |
Capacitance Type | Fixed |