3.3pF ±0.1pF 7200V (7.2kV) Ceramic Capacitor C0G, NP0 3838 (9797 Metric)
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | VJ3838D3R3BXSQW-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | High Frequency; RF / Microwave |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| WVDC | 7200 volts |