Vishay Intertechnology, Inc. Ceramic Capacitors VJ3838D3R3BXSQJ

Description
3.3pF ±0.1pF 7200V (7.2kV) Ceramic Capacitor C0G, NP0 3838 (9797 Metric)
Request a Quote Datasheet
Description
3.3pF ±0.1pF 7200V (7.2kV) Ceramic Capacitor C0G, NP0 3838 (9797 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ3838D3R3BXSQJ-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ3838D3R3BXSQJ-ND
Ceramic Capacitors VJ3838D3R3BXSQJ-ND
3.3pF ±0.1pF 7200V (7.2kV) Ceramic Capacitor C0G, NP0 3838 (9797 Metric)

3.3pF ±0.1pF 7200V (7.2kV) Ceramic Capacitor C0G, NP0 3838 (9797 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number VJ3838D3R3BXSQJ-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 7200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C542U030AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details