Vishay Intertechnology, Inc. Ceramic Capacitors VJ3640Y225KXBAT

Description
2.2µF ±10% 100V Ceramic Capacitor X7R 3640 (9110 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 100V Ceramic Capacitor X7R 3640 (9110 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-2107-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-2107-1-ND
Ceramic Capacitors 720-2107-1-ND
2.2µF ±10% 100V Ceramic Capacitor X7R 3640 (9110 Metric)

2.2µF ±10% 100V Ceramic Capacitor X7R 3640 (9110 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-2107-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-2107-6-ND
Ceramic Capacitors 720-2107-6-ND
2.2µF ±10% 100V Ceramic Capacitor X7R 3640 (9110 Metric)

2.2µF ±10% 100V Ceramic Capacitor X7R 3640 (9110 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-2107-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-2107-2-ND
Ceramic Capacitors 720-2107-2-ND
2.2µF ±10% 100V Ceramic Capacitor X7R 3640 (9110 Metric)

2.2µF ±10% 100V Ceramic Capacitor X7R 3640 (9110 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 2.2uF 100V Capacitor
60-VJ3640Y225KXBAT
SMD 2.2uF 100V Capacitor 60-VJ3640Y225KXBAT
Cap Ceramic 2.2uF 100V X7R 10% Pad SMD 3640 150°C T/R Product overview: VJ3640Y225KXBAT from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ3640Y225KXBAT can be used for catalog matching and distributor lookup.

Cap Ceramic 2.2uF 100V X7R 10% Pad SMD 3640 150°C T/R Product overview: VJ3640Y225KXBAT from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ3640Y225KXBAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1196631-VJ3640Y225KXBAT - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1196631-VJ3640Y225KXBAT
Capacitors - Ceramic Capacitors 1196631-VJ3640Y225KXBAT
Win Source Part Number: 1196631-VJ3640Y225KX BAT Category: Capacitors>Ceramic Capacitors Series: VJ Package: Tape & Reel Applications: General Purpose Standard Package: 500 Capacitance: 2.2 µF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Thickness (Max): 0.086" (2.18mm) Mounting Type: Surface Mount, MLCC Package / Case: 3640 (9110 Metric) Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.360" L x 0.402" W (9.14mm x 10.20mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Vishay Vitramon Other Names: 720-2107-2,VJ3640Y22 5KXBAT-ND,720-2107-1 ,720-2107-6 Base Product Number: VJ3640

Win Source Part Number: 1196631-VJ3640Y225KXBAT
Category: Capacitors>Ceramic Capacitors
Series: VJ
Package: Tape & Reel
Applications: General Purpose
Standard Package: 500
Capacitance: 2.2 µF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Thickness (Max): 0.086" (2.18mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 3640 (9110 Metric)
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.360" L x 0.402" W (9.14mm x 10.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Vishay Vitramon
Other Names: 720-2107-2,VJ3640Y225KXBAT-ND,720-2107-1,720-2107-6
Base Product Number: VJ3640

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-2107-1-ND 720-2107-6-ND 60-VJ3640Y225KXBAT 1196631-VJ3640Y225KXBAT
Product Name Ceramic Capacitors Ceramic Capacitors SMD 2.2uF 100V Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100271KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Film Capacitors - 1725483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details