Vishay Intertechnology, Inc. RF/IF and RFID - RF Antennas VJ3505M011SXMSRA0

Description
Win Source Part Number: 1103906-VJ3505M011SX MSRA0 Category: RF/IF and RFID>RF Antennas Termination: Solder Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Frequency Range: 470MHz ~ 860MHz Height (Max): 0.047" (1.20mm) Frequency Group: UHF (300MHz ~ 1GHz) Antenna Type: Chip Number of Bands: 1 Gain: -0.5dBi Alternative Parts (Cross-Reference): W3022; HLA.01; ANT-458-SP; A10137; W3544B; W3000VJ3505M011SXMSR A0.; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8529.10.9100 Mfr: Vishay Vitramon Other Names: 720-1227-2,720-1227- 1,720-1227-6 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1103906-VJ3505M011SX MSRA0 Category: RF/IF and RFID>RF Antennas Termination: Solder Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Frequency Range: 470MHz ~ 860MHz Height (Max): 0.047" (1.20mm) Frequency Group: UHF (300MHz ~ 1GHz) Antenna Type: Chip Number of Bands: 1 Gain: -0.5dBi Alternative Parts (Cross-Reference): W3022; HLA.01; ANT-458-SP; A10137; W3544B; W3000VJ3505M011SXMSR A0.; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8529.10.9100 Mfr: Vishay Vitramon Other Names: 720-1227-2,720-1227- 1,720-1227-6 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Antennas
VJ3505M011SXMSRA0
RF/IF and RFID - RF Antennas VJ3505M011SXMSRA0
Win Source Part Number: 1103906-VJ3505M011SX MSRA0 Category: RF/IF and RFID>RF Antennas Termination: Solder Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Frequency Range: 470MHz ~ 860MHz Height (Max): 0.047" (1.20mm) Frequency Group: UHF (300MHz ~ 1GHz) Antenna Type: Chip Number of Bands: 1 Gain: -0.5dBi Alternative Parts (Cross-Reference): W3022; HLA.01; ANT-458-SP; A10137; W3544B; W3000VJ3505M011SXMSR A0.; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8529.10.9100 Mfr: Vishay Vitramon Other Names: 720-1227-2,720-1227- 1,720-1227-6 Product Status: Obsolete

Win Source Part Number: 1103906-VJ3505M011SXMSRA0
Category: RF/IF and RFID>RF Antennas
Termination: Solder
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency Range: 470MHz ~ 860MHz
Height (Max): 0.047" (1.20mm)
Frequency Group: UHF (300MHz ~ 1GHz)
Antenna Type: Chip
Number of Bands: 1
Gain: -0.5dBi
Alternative Parts (Cross-Reference): W3022; HLA.01; ANT-458-SP; A10137; W3544B; W3000VJ3505M011SXMSRA0.;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8529.10.9100
Mfr: Vishay Vitramon
Other Names: 720-1227-2,720-1227-1,720-1227-6
Product Status: Obsolete

Buy Now
SMD Rf Antenna - 875-VJ3505M011SXMSRA0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RF ANT CHIP SOLDER SMD Product overview: VJ3505M011SXMSRA0 from Vishay / Vitramon is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-VJ3505M011SXMSRA 0 can be used for catalog matching and distributor lookup.

RF ANT CHIP SOLDER SMD Product overview: VJ3505M011SXMSRA0 from Vishay / Vitramon is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-VJ3505M011SXMSRA0 can be used for catalog matching and distributor lookup.

Supplier's Site
RF Antennas - VJ3505M011SXMSRA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Chip RF Antenna 470MHz ~ 860MHz -0.5dBi Solder Surface Mount

Chip RF Antenna 470MHz ~ 860MHz -0.5dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number VJ3505M011SXMSRA0 875-VJ3505M011SXMSRA0 VJ3505M011SXMSRA0
Product Name RF/IF and RFID - RF Antennas SMD Rf Antenna RF Antennas
Applications RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
RF, Antenna centric solutions - BGSA14GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers