Vishay Intertechnology, Inc. Ceramic Capacitors VJ2525D8R2BXWQJ

Description
8.2pF ±0.1pF 3600V (3.6kV) Ceramic Capacitor C0G, NP0 2525 (6464 Metric)
Request a Quote Datasheet
Description
8.2pF ±0.1pF 3600V (3.6kV) Ceramic Capacitor C0G, NP0 2525 (6464 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ2525D8R2BXWQJ-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ2525D8R2BXWQJ-ND
Ceramic Capacitors VJ2525D8R2BXWQJ-ND
8.2pF ±0.1pF 3600V (3.6kV) Ceramic Capacitor C0G, NP0 2525 (6464 Metric)

8.2pF ±0.1pF 3600V (3.6kV) Ceramic Capacitor C0G, NP0 2525 (6464 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number VJ2525D8R2BXWQJ-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 3600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 225SML050MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers