QUAD HIFREQ Series Surface Mount Multilayer Ceramic Capacitors for RF Power Applications, MRI coils and generators, RF instruments, Lasers, CATV, UHF / microwave RF power amplifiers, Filter networks, timing circuits, Mixers, oscillators impedance matching networks
Case sizes 0505, 1111, 2525, and 3838. Ultra-stable, high Q dielectric material. Lead (Pb)-free terminations code X. Tin/Lead termination code L. Non-magnetic Copper termination code C. Reliable Noble Metal Electrode (NME) system. High frequency
Capacitance = 82pF
Voltage = 3.6kV dc
Package/Case = 2525 (6464M)
Mounting Type = Surface Mount
Dielectric = C0G, NP0
Tolerance = ±1%
Dimensions = 6.35 x 6.35 x 2.59mm
Length = 6.35mm
Depth = 6.35mm
Height = 2.59mm
QUAD HIFREQ Series Surface Mount Multilayer Ceramic Capacitors for RF Power Applications, MRI coils and generators, RF instruments, Lasers, CATV, UHF / microwave RF power amplifiers, Filter networks, timing circuits, Mixers, oscillators impedance matching networks
Case sizes 0505, 1111, 2525, and 3838. Ultra-stable, high Q dielectric material. Lead (Pb)-free terminations code X. Tin/Lead termination code L. Non-magnetic Copper termination code C. Reliable Noble Metal Electrode (NME) system. High frequency
Capacitance = 82pF
Voltage = 3.6kV dc
Package/Case = 2525 (6464M)
Mounting Type = Surface Mount
Dielectric = C0G, NP0
Tolerance = ±1%
Dimensions = 6.35 x 6.35 x 2.59mm
Length = 6.35mm
Depth = 6.35mm
Height = 2.59mm
Delivery on production packaging - Box. This product is non-returnable.
RS Components, Ltd. | |
---|---|
Product Category | Capacitors |
Product Number | 8754897 |
Configuration / Form Factor | Chip Capacitor |
Technology | Multilayer |
Capacitance Type | Fixed |
Electrostatic Capacitors | Ceramic Composition; Ceramic NPO |