Vishay Precision Group Ceramic Capacitors VJ2525D272KXDAT

Description
MLCC CAP
Request a Quote Datasheet
Description
MLCC CAP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ2525D272KXDATTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ2525D272KXDATTR-ND
Ceramic Capacitors 720-VJ2525D272KXDATTR-ND
MLCC CAP

MLCC CAP

Buy Now Datasheet
Cap, 2700Pf, 300V, 10%, 2525; Capacitance Vishay - 54X6149 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2700Pf, 300V, 10%, 2525; Capacitance Vishay
54X6149
Cap, 2700Pf, 300V, 10%, 2525; Capacitance Vishay 54X6149
CAP, 2700PF, 300V, 10%, 2525; Capacitance:2700pF; Voltage Rating:300V; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:2525 [6363 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 2700PF, 300V, 10%, 2525; Capacitance:2700pF; Voltage Rating:300V; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:2525 [6363 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 720-VJ2525D272KXDATTR-ND 54X6149
Product Name Ceramic Capacitors Cap, 2700Pf, 300V, 10%, 2525; Capacitance Vishay
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100470GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701024 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers