Vishay Precision Group Ceramic Capacitors VJ2525D122KXGAT

Description
MLCC CAP
Request a Quote Datasheet
Description
MLCC CAP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ2525D122KXGATTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ2525D122KXGATTR-ND
Ceramic Capacitors 720-VJ2525D122KXGATTR-ND
MLCC CAP

MLCC CAP

Buy Now Datasheet
Cap, 1200Pf, 1 Kv, 10%, 2525; Capacitance Vishay - 54X6146 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1200Pf, 1 Kv, 10%, 2525; Capacitance Vishay
54X6146
Cap, 1200Pf, 1 Kv, 10%, 2525; Capacitance Vishay 54X6146
CAP, 1200PF, 1 KV, 10%, 2525; Capacitance:1200pF; Voltage Rating:1kV; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:2525 [6363 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 1200PF, 1 KV, 10%, 2525; Capacitance:1200pF; Voltage Rating:1kV; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:2525 [6363 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 720-VJ2525D122KXGATTR-ND 54X6146
Product Name Ceramic Capacitors Cap, 1200Pf, 1 Kv, 10%, 2525; Capacitance Vishay
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C470J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X103K500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details