CAP, 100PF, 2.5 KV, 10%, 2525; Capacitance:100pF; Voltage Rating:2.5kV; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:2525 [6363 Metric]; Automotive QualificationRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 720-VJ2525D101KXOATTR-ND | 54X6145 |
| Product Name | Ceramic Capacitors | Cap, 100Pf, 2.5 Kv, 10%, 2525; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | High Frequency; RF / Microwave | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ? to 125 C (? to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |