Vishay Intertechnology, Inc. Ceramic Capacitors VJ2225Y564KXCAT

Description
CAP CER 0.56UF 200V X7R 2225
Request a Quote Datasheet
Description
CAP CER 0.56UF 200V X7R 2225
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ2225Y564KXCATCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ2225Y564KXCATCT-ND
Ceramic Capacitors 720-VJ2225Y564KXCATCT-ND
CAP CER 0.56UF 200V X7R 2225

CAP CER 0.56UF 200V X7R 2225

Buy Now Datasheet
Ceramic Capacitors - 720-VJ2225Y564KXCATDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ2225Y564KXCATDKR-ND
Ceramic Capacitors 720-VJ2225Y564KXCATDKR-ND
CAP CER 0.56UF 200V X7R 2225

CAP CER 0.56UF 200V X7R 2225

Buy Now Datasheet
Ceramic Capacitors - 720-VJ2225Y564KXCATTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ2225Y564KXCATTR-ND
Ceramic Capacitors 720-VJ2225Y564KXCATTR-ND
0.56µF ±10% 200V Ceramic Capacitor X7R 2225 (5763 Metric)

0.56µF ±10% 200V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 720-VJ2225Y564KXCATCT-ND 720-VJ2225Y564KXCATDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.5600 microF 0.5600 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1242-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Polymer - 226XMPL020MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details