Vishay Intertechnology, Inc. SMD 47nF 2kV Capacitor VJ2225Y473MXFAT4X

Description
MLCC 47nF 2kV X7R 20% 2225 SMD Cap Product overview: VJ2225Y473MXFAT4X from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47nF, 2kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47nF, 2kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ2225Y473MXFAT4X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MLCC 47nF 2kV X7R 20% 2225 SMD Cap Product overview: VJ2225Y473MXFAT4X from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47nF, 2kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47nF, 2kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ2225Y473MXFAT4X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 47nF 2kV Capacitor
60-VJ2225Y473MXFAT4X
SMD 47nF 2kV Capacitor 60-VJ2225Y473MXFAT4X
MLCC 47nF 2kV X7R 20% 2225 SMD Cap Product overview: VJ2225Y473MXFAT4X from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47nF, 2kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47nF, 2kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ2225Y473MXFAT4X can be used for catalog matching and distributor lookup.

MLCC 47nF 2kV X7R 20% 2225 SMD Cap Product overview: VJ2225Y473MXFAT4X from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47nF, 2kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47nF, 2kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ2225Y473MXFAT4X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 720-2105-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-2105-2-ND
Ceramic Capacitors 720-2105-2-ND
0.047µF ±20% 2000V (2kV) Ceramic Capacitor X7R 2225 (5763 Metric)

0.047µF ±20% 2000V (2kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-2105-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-2105-6-ND
Ceramic Capacitors 720-2105-6-ND
0.047µF ±20% 2000V (2kV) Ceramic Capacitor X7R 2225 (5763 Metric)

0.047µF ±20% 2000V (2kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-2105-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-2105-1-ND
Ceramic Capacitors 720-2105-1-ND
0.047µF ±20% 2000V (2kV) Ceramic Capacitor X7R 2225 (5763 Metric)

0.047µF ±20% 2000V (2kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Cap, 0.047Uf, 2Kv, Mlcc, 2225; Capacitance Vishay - 83AH3527 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Uf, 2Kv, Mlcc, 2225; Capacitance Vishay
83AH3527
Cap, 0.047Uf, 2Kv, Mlcc, 2225; Capacitance Vishay 83AH3527
CAP, 0.047UF, 2KV, MLCC, 2225; Capacitance:0.047µF; Voltage(DC):2kV; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:VJ OMD Series; Product Length:5.6mm RoHS Compliant: Yes

CAP, 0.047UF, 2KV, MLCC, 2225; Capacitance:0.047µF; Voltage(DC):2kV; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:VJ OMD Series; Product Length:5.6mm RoHS Compliant: Yes

Supplier's Site
Cap, 0.047Uf, 2Kv, Mlcc, 2225; Capacitance Vishay - 58Y2697 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Uf, 2Kv, Mlcc, 2225; Capacitance Vishay
58Y2697
Cap, 0.047Uf, 2Kv, Mlcc, 2225; Capacitance Vishay 58Y2697
CAP, 0.047UF, 2KV, MLCC, 2225; Capacitance:0.047µF; Voltage(DC):2kV; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:VJ OMD Series; Product Length:5.6mm RoHS Compliant: Yes

CAP, 0.047UF, 2KV, MLCC, 2225; Capacitance:0.047µF; Voltage(DC):2kV; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:VJ OMD Series; Product Length:5.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.047Uf, 2Kv, Mlcc, 2225 Rohs Compliant Vishay - 69AH3619 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Uf, 2Kv, Mlcc, 2225 Rohs Compliant Vishay
69AH3619
Cap, 0.047Uf, 2Kv, Mlcc, 2225 Rohs Compliant Vishay 69AH3619
CAP, 0.047UF, 2KV, MLCC, 2225 ROHS COMPLIANT: YES

CAP, 0.047UF, 2KV, MLCC, 2225 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - VJ2225Y473MXFAT4X - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ2225Y473MXFAT4X
Ceramic Capacitors VJ2225Y473MXFAT4X
CAP CER 0.047UF 2KV X7R 2225

CAP CER 0.047UF 2KV X7R 2225

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-VJ2225Y473MXFAT4X 720-2105-2-ND 720-2105-6-ND 83AH3527 69AH3619 VJ2225Y473MXFAT4X
Product Name SMD 47nF 2kV Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 0.047Uf, 2Kv, Mlcc, 2225; Capacitance Vishay Cap, 0.047Uf, 2Kv, Mlcc, 2225 Rohs Compliant Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B102J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details