Vishay Intertechnology, Inc. Ceramic Capacitors VJ2225Y473KXGAT

Description
0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1167-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1167-6-ND
Ceramic Capacitors 720-1167-6-ND
0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2225 (5763 Metric)

0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1167-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1167-2-ND
Ceramic Capacitors 720-1167-2-ND
0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2225 (5763 Metric)

0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1167-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1167-1-ND
Ceramic Capacitors 720-1167-1-ND
0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2225 (5763 Metric)

0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Cap, 0.047Μf, 1 Kv, 10%, X7R, 2225; Capacitance Vishay - 62AC8736 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Μf, 1 Kv, 10%, X7R, 2225; Capacitance Vishay
62AC8736
Cap, 0.047Μf, 1 Kv, 10%, X7R, 2225; Capacitance Vishay 62AC8736
CAP, 0.047µF, 1 KV, 10%, X7R, 2225; Capacitance:47000pF; Voltage Rating:1kV; Ceramic Capacitor Case:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.047µF, 1 KV, 10%, X7R, 2225; Capacitance:47000pF; Voltage Rating:1kV; Ceramic Capacitor Case:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor,ceramic,47000Pf,1Kvdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 50H2843 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,47000Pf,1Kvdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
50H2843
Capacitor,ceramic,47000Pf,1Kvdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 50H2843
Capacitor,Ceramic,47 000pF,1KVDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,47000pF,1KVDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-1167-6-ND 720-1167-2-ND 62AC8736 50H2843
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.047Μf, 1 Kv, 10%, X7R, 2225; Capacitance Vishay Capacitor,ceramic,47000Pf,1Kvdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 380LX103M016J012 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers