Vishay Intertechnology, Inc. Ceramic Capacitors VJ2225Y223MXFAT4X

Description
0.022µF ±20% 2000V (2kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
0.022µF ±20% 2000V (2kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ2225Y223MXFAT4X-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ2225Y223MXFAT4X-ND
Ceramic Capacitors VJ2225Y223MXFAT4X-ND
0.022µF ±20% 2000V (2kV) Ceramic Capacitor X7R 2225 (5763 Metric)

0.022µF ±20% 2000V (2kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number VJ2225Y223MXFAT4X-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitor - Multilayer - M39014/052303 - Richardson RFPD
Specs
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF
View Details
Ceramic Capacitors - 1608-1210J1K00223JCSTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details