Multilayer Ceramic Capacitors MLCC - SMD/SMT Product overview: VJ2225Y223MBFAT4X from Vishay / Vitramon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ2225Y223MBFAT4X
Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1187846-VJ2225Y223MB
Termination: Wraparound
Length: 5.59 mm
Contact Plating: Tin
Capacitance: 22 nF
Tolerance: 20 %
Categories: Ceramic Capacitors
Case / Package: 2225
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Dielectric: X7R
Max Operating Temperature: 125 °C
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 60-VJ2225Y223MBFAT4X | 1187846-VJ2225Y223MBFAT4X | 720-VJ2225Y223MBFAT4XTR-ND |
| Product Name | SMD Capacitor | Ceramic Capacitors - VJ2225Y223MBFAT4X | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0220 microF | 0.0220 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |
| WVAC | 2000 to ? volts | 2000 volts |