Vishay Precision Group Ceramic Capacitors VJ2225Y125KXCAT

Description
1.2µF ±10% 200V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
1.2µF ±10% 200V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ2225Y125KXCATDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ2225Y125KXCATDKR-ND
Ceramic Capacitors 720-VJ2225Y125KXCATDKR-ND
1.2µF ±10% 200V Ceramic Capacitor X7R 2225 (5763 Metric)

1.2µF ±10% 200V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ2225Y125KXCATTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ2225Y125KXCATTR-ND
Ceramic Capacitors 720-VJ2225Y125KXCATTR-ND
1.2µF ±10% 200V Ceramic Capacitor X7R 2225 (5763 Metric)

1.2µF ±10% 200V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ2225Y125KXCATCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ2225Y125KXCATCT-ND
Ceramic Capacitors 720-VJ2225Y125KXCATCT-ND
1.2µF ±10% 200V Ceramic Capacitor X7R 2225 (5763 Metric)

1.2µF ±10% 200V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitor 1.2Uf, 200V, X7R, 10%, 2225; Capacitance Vishay - 07J8628 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1.2Uf, 200V, X7R, 10%, 2225; Capacitance Vishay
07J8628
Ceramic Capacitor 1.2Uf, 200V, X7R, 10%, 2225; Capacitance Vishay 07J8628
CERAMIC CAPACITOR 1.2UF, 200V, X7R, 10%, 2225; Capacitance:1.2µF; Voltage(DC):200V; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1.2UF, 200V, X7R, 10%, 2225; Capacitance:1.2µF; Voltage(DC):200V; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 1.2Uf, 200V, X7R, 10%, 2225, Full Reel; Capacitance Vishay - 07J8924 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1.2Uf, 200V, X7R, 10%, 2225, Full Reel; Capacitance Vishay
07J8924
Ceramic Capacitor 1.2Uf, 200V, X7R, 10%, 2225, Full Reel; Capacitance Vishay 07J8924
CERAMIC CAPACITOR 1.2UF, 200V, X7R, 10%, 2225, FULL REEL; Capacitance:1.2µF; Voltage(DC):200V; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series RoHS Compliant: Yes

CERAMIC CAPACITOR 1.2UF, 200V, X7R, 10%, 2225, FULL REEL; Capacitance:1.2µF; Voltage(DC):200V; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ2225Y125KXCATDKR-ND 720-VJ2225Y125KXCATTR-ND 07J8628
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 1.2Uf, 200V, X7R, 10%, 2225; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.2 microF 1.2 microF 1.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011537 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details