Vishay Precision Group Ceramic Capacitors VJ2225Y105KXBAT

Description
1µF ±10% 100V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
1µF ±10% 100V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ2225Y105KXBATTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ2225Y105KXBATTR-ND
Ceramic Capacitors 720-VJ2225Y105KXBATTR-ND
1µF ±10% 100V Ceramic Capacitor X7R 2225 (5763 Metric)

1µF ±10% 100V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ2225Y105KXBATDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ2225Y105KXBATDKR-ND
Ceramic Capacitors 720-VJ2225Y105KXBATDKR-ND
1µF ±10% 100V Ceramic Capacitor X7R 2225 (5763 Metric)

1µF ±10% 100V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ2225Y105KXBATCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ2225Y105KXBATCT-ND
Ceramic Capacitors 720-VJ2225Y105KXBATCT-ND
1µF ±10% 100V Ceramic Capacitor X7R 2225 (5763 Metric)

1µF ±10% 100V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitor, 1Uf, 100V, X7R, 10%, 2225; Capacitance Vishay - 07J8627 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 100V, X7R, 10%, 2225; Capacitance Vishay
07J8627
Ceramic Capacitor, 1Uf, 100V, X7R, 10%, 2225; Capacitance Vishay 07J8627
CERAMIC CAPACITOR, 1UF, 100V, X7R, 10%, 2225; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Product Length:5.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 100V, X7R, 10%, 2225; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Product Length:5.6mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 1Uf, 100V, X7R, 10%, 2225, Full Reel; Capacitance Vishay - 07J8923 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 100V, X7R, 10%, 2225, Full Reel; Capacitance Vishay
07J8923
Ceramic Capacitor, 1Uf, 100V, X7R, 10%, 2225, Full Reel; Capacitance Vishay 07J8923
CERAMIC CAPACITOR, 1UF, 100V, X7R, 10%, 2225, FULL REEL; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 100V, X7R, 10%, 2225, FULL REEL; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ2225Y105KXBATTR-ND 720-VJ2225Y105KXBATDKR-ND 07J8627
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 1Uf, 100V, X7R, 10%, 2225; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX102M200J052-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Ceramic Capacitors - 1608-050525005P10BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details