Vishay Intertechnology, Inc. Ceramic Capacitors VJ2225Y105KBCAT4X

Description
1µF ±10% 200V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
1µF ±10% 200V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1089-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1089-1-ND
Ceramic Capacitors 720-1089-1-ND
1µF ±10% 200V Ceramic Capacitor X7R 2225 (5763 Metric)

1µF ±10% 200V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1089-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1089-6-ND
Ceramic Capacitors 720-1089-6-ND
1µF ±10% 200V Ceramic Capacitor X7R 2225 (5763 Metric)

1µF ±10% 200V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1089-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1089-2-ND
Ceramic Capacitors 720-1089-2-ND
1µF ±10% 200V Ceramic Capacitor X7R 2225 (5763 Metric)

1µF ±10% 200V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Cap, 1Μf, 200V, 10%, X7R, 2225; Capacitance Vishay - 62AC8734 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 200V, 10%, X7R, 2225; Capacitance Vishay
62AC8734
Cap, 1Μf, 200V, 10%, X7R, 2225; Capacitance Vishay 62AC8734
CAP, 1µF, 200V, 10%, X7R, 2225; Capacitance:1µF; Voltage Rating:200V; Ceramic Capacitor Case:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:OMD VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 1µF, 200V, 10%, X7R, 2225; Capacitance:1µF; Voltage Rating:200V; Ceramic Capacitor Case:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:OMD VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc Capacitor Vishay - 36M1770 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor Vishay
36M1770
Mlcc Capacitor Vishay 36M1770
MLCC CAPACITOR

MLCC CAPACITOR

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-1089-1-ND 720-1089-6-ND 62AC8734 36M1770
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 1Μf, 200V, 10%, X7R, 2225; Capacitance Vishay Mlcc Capacitor Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/011538 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers