Vishay Intertechnology, Inc. Ceramic Capacitors VJ2225Y103KBCAT4X

Description
10000pF ±10% 200V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 200V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ2225Y103KBCAT4X-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ2225Y103KBCAT4X-ND
Ceramic Capacitors VJ2225Y103KBCAT4X-ND
10000pF ±10% 200V Ceramic Capacitor X7R 2225 (5763 Metric)

10000pF ±10% 200V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number VJ2225Y103KBCAT4X-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C134U075DG2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 1608-1252-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details