CAP CERAMIC 4.7NF 1KV C0G NP0
CAP CERAMIC 4.7NF 1KV C0G NP0
CAP CERAMIC 4.7NF 1KV C0G NP0
Vishay VJ2225A472JBGTW1HV
Vishay VJ2225A472JBGTW1HV
| DigiKey | DigiKey | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 720-VJ2225A472JBGTW1HVDKR-ND | 720-VJ2225A472JBGTW1HVCT-ND | 298209 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose; High Voltage Capacitor | General Purpose; High Voltage Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; C0G |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |