Vishay Intertechnology, Inc. Ceramic Capacitors VJ2225A102JXEAT

Description
1000pF ±5% 500V Ceramic Capacitor C0G, NP0 2225 (5763 Metric)
Request a Quote Datasheet
Description
1000pF ±5% 500V Ceramic Capacitor C0G, NP0 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1121-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1121-6-ND
Ceramic Capacitors 720-1121-6-ND
1000pF ±5% 500V Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

1000pF ±5% 500V Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1121-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1121-1-ND
Ceramic Capacitors 720-1121-1-ND
1000pF ±5% 500V Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

1000pF ±5% 500V Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1121-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1121-2-ND
Ceramic Capacitors 720-1121-2-ND
1000pF ±5% 500V Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

1000pF ±5% 500V Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ2225A102JXEAT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ2225A102JXEAT
Ceramic Capacitors VJ2225A102JXEAT
CAP CER 1000PF 500V C0G/NP0 2225

CAP CER 1000PF 500V C0G/NP0 2225

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 720-1121-6-ND 720-1121-1-ND VJ2225A102JXEAT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P900HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details