0.56µF ±5% 100V Ceramic Capacitor X7R 2220 (5750 Metric)
CAP CER 0.56UF 100V X7R 2220
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | VJ2220Y564JBBAT4X-ND | VJ2220Y564JBBAT4X |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.5600 microF | 0.5600 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |