Vishay Intertechnology, Inc. Ceramic Capacitors VJ2220Y474KXCAT

Description
0.47µF ±10% 200V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 200V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1168-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1168-6-ND
Ceramic Capacitors 720-1168-6-ND
0.47µF ±10% 200V Ceramic Capacitor X7R 2220 (5750 Metric)

0.47µF ±10% 200V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1168-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1168-1-ND
Ceramic Capacitors 720-1168-1-ND
0.47µF ±10% 200V Ceramic Capacitor X7R 2220 (5750 Metric)

0.47µF ±10% 200V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1168-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1168-2-ND
Ceramic Capacitors 720-1168-2-ND
0.47µF ±10% 200V Ceramic Capacitor X7R 2220 (5750 Metric)

0.47µF ±10% 200V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 720-1168-6-ND 720-1168-1-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N221J101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - M40U225M5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details