Vishay Precision Group Ceramic Capacitors - VJ2220Y222KXUSTX1 VJ2220Y222KXUSTX1

Description
Manufacturer: Vishay Win Source Part Number: 902591-VJ2220Y222KXU STX1 Series: VJ Operating Temperature Range: -55°C ~ 125°C Features: ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric) Package: 2220 (5750 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: VJ2220 Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8532.24.0020 Other Part Number: 720-1587-1, 720-1587-2, VJ2220Y222KXUSTX1-ND , 720-1587-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ2220Y222KXUSTX1 - 902591-VJ2220Y222KXUSTX1 - Win Source Electronics
Yishun, Singapore
Ceramic Capacitors - VJ2220Y222KXUSTX1
902591-VJ2220Y222KXUSTX1
Ceramic Capacitors - VJ2220Y222KXUSTX1 902591-VJ2220Y222KXUSTX1
Manufacturer: Vishay Win Source Part Number: 902591-VJ2220Y222KXU STX1 Series: VJ Operating Temperature Range: -55°C ~ 125°C Features: ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric) Package: 2220 (5750 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: VJ2220 Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8532.24.0020 Other Part Number: 720-1587-1, 720-1587-2, VJ2220Y222KXUSTX1-ND , 720-1587-6

Manufacturer: Vishay
Win Source Part Number: 902591-VJ2220Y222KXUSTX1
Series: VJ
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)
Package: 2220 (5750 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: VJ2220
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8532.24.0020
Other Part Number: 720-1587-1, 720-1587-2, VJ2220Y222KXUSTX1-ND, 720-1587-6

Supplier's Site Datasheet
Ceramic Capacitors - 720-1587-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1587-2-ND
Ceramic Capacitors 720-1587-2-ND
2200pF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)

2200pF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)

Supplier's Site Datasheet
Ceramic Capacitors - 720-1587-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1587-6-ND
Ceramic Capacitors 720-1587-6-ND
2200pF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)

2200pF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)

Supplier's Site Datasheet
Ceramic Capacitors - 720-1587-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1587-1-ND
Ceramic Capacitors 720-1587-1-ND
2200pF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)

2200pF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)

Supplier's Site Datasheet
 - 8806994P - RS Components, Ltd.
Corby, Northants, United Kingdom
VJ Series are IEC 60384-14 Approved Safety Certified Capacitors Applications include: Power supplies, Facsimile and telephone, AC equipment and appliances, Lighting strike and voltage surge protection, EMI and AC line filtering, Isolators Capacitance = 2.2nF Voltage = 250V ac Package/Case = 2220 (5650M) Mounting Type = Surface Mount Dielectric = X7R Tolerance = ±10% Dimensions = 5.59 x 5.08 x 2.18mm Length = 5.59mm Depth = 5.08mm Height = 2.18mm Delivery on production packaging - Reel. This product is non-returnable.

VJ Series are IEC 60384-14 Approved Safety Certified Capacitors
Applications include: Power supplies, Facsimile and telephone, AC equipment and appliances, Lighting strike and voltage surge protection, EMI and AC line filtering, Isolators
Capacitance = 2.2nF
Voltage = 250V ac
Package/Case = 2220 (5650M)
Mounting Type = Surface Mount
Dielectric = X7R
Tolerance = ±10%
Dimensions = 5.59 x 5.08 x 2.18mm
Length = 5.59mm
Depth = 5.08mm
Height = 2.18mm
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 8806994 - RS Components, Ltd.
Corby, Northants, United Kingdom
VJ Series are IEC 60384-14 Approved Safety Certified Capacitors Applications include: Power supplies, Facsimile and telephone, AC equipment and appliances, Lighting strike and voltage surge protection, EMI and AC line filtering, Isolators Capacitance = 2.2nF Voltage = 250V ac Package/Case = 2220 (5650M) Mounting Type = Surface Mount Dielectric = X7R Tolerance = ±10% Dimensions = 5.59 x 5.08 x 2.18mm Length = 5.59mm Depth = 5.08mm Height = 2.18mm

VJ Series are IEC 60384-14 Approved Safety Certified Capacitors
Applications include: Power supplies, Facsimile and telephone, AC equipment and appliances, Lighting strike and voltage surge protection, EMI and AC line filtering, Isolators
Capacitance = 2.2nF
Voltage = 250V ac
Package/Case = 2220 (5650M)
Mounting Type = Surface Mount
Dielectric = X7R
Tolerance = ±10%
Dimensions = 5.59 x 5.08 x 2.18mm
Length = 5.59mm
Depth = 5.08mm
Height = 2.18mm

Supplier's Site
Suppression Cap, 2200Pf, 250V, X1/y2; Capacitance Vishay - 78AC7043 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 2200Pf, 250V, X1/y2; Capacitance Vishay
78AC7043
Suppression Cap, 2200Pf, 250V, X1/y2; Capacitance Vishay 78AC7043
SUPPRESSION CAP, 2200PF, 250V, X1/Y2; Capacitance:2200pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Operating Temperature Min:-55°C; Operating Temperature Max:125°C RoHS Compliant: Yes

SUPPRESSION CAP, 2200PF, 250V, X1/Y2; Capacitance:2200pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Operating Temperature Min:-55°C; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site
Suppression Cap, 2200Pf, Class X1/y2 Rohs Compliant Vishay - 66AH7442 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 2200Pf, Class X1/y2 Rohs Compliant Vishay
66AH7442
Suppression Cap, 2200Pf, Class X1/y2 Rohs Compliant Vishay 66AH7442
SUPPRESSION CAP, 2200PF, CLASS X1/Y2 ROHS COMPLIANT: YES

SUPPRESSION CAP, 2200PF, CLASS X1/Y2 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 2200Pf, 10%; Capacitance Vishay - 48Y0262 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 10%; Capacitance Vishay
48Y0262
Cap, 2200Pf, 10%; Capacitance Vishay 48Y0262
CAP, 2200PF, 10%; Capacitance:2200pF; Product Range:VJ Series; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 2200PF, 10%; Capacitance:2200pF; Product Range:VJ Series; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 2200Pf, 250V, X1/y2; Capacitance Vishay - 78AC7044 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 2200Pf, 250V, X1/y2; Capacitance Vishay
78AC7044
Suppression Cap, 2200Pf, 250V, X1/y2; Capacitance Vishay 78AC7044
SUPPRESSION CAP, 2200PF, 250V, X1/Y2; Capacitance:2200pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2220 [5650 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 2200PF, 250V, X1/Y2; Capacitance:2200pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2220 [5650 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 902591-VJ2220Y222KXUSTX1 720-1587-2-ND 720-1587-6-ND 8806994P 78AC7043 66AH7442 78AC7044
Product Name Ceramic Capacitors - VJ2220Y222KXUSTX1 Ceramic Capacitors Ceramic Capacitors Suppression Cap, 2200Pf, 250V, X1/y2; Capacitance Vishay Suppression Cap, 2200Pf, Class X1/y2 Rohs Compliant Vishay Suppression Cap, 2200Pf, 250V, X1/y2; Capacitance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Bank Assembly -  - Quantic Evans
Specs
Features Military Standards
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum
View Details
Polypropylene film capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply
View Details
Motor Run Capacitor - CAP-35/440 - Littelfuse, Inc.
Specs
Configuration / Form Factor 0.250" x 0.032" quick-connect lug terminals
Applications Motors / Motor Starting
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Single Layer Capacitor, High Reliability - Border Cap® - Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Technology Single-Layer
Applications RF / Microwave
View Details