Vishay Precision Group Ceramic Capacitors VJ2220Y222KBHAT4X

Description
MLCC CAP
Request a Quote Datasheet
Description
MLCC CAP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ2220Y222KBHAT4XTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ2220Y222KBHAT4XTR-ND
Ceramic Capacitors 720-VJ2220Y222KBHAT4XTR-ND
MLCC CAP

MLCC CAP

Buy Now Datasheet
Cap, 2200Pf, 3Kv, Mlcc, 2220; Capacitance Vishay - 83AH3523 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 3Kv, Mlcc, 2220; Capacitance Vishay
83AH3523
Cap, 2200Pf, 3Kv, Mlcc, 2220; Capacitance Vishay 83AH3523
CAP, 2200PF, 3KV, MLCC, 2220; Capacitance:2200pF; Voltage(DC):3kV; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ OMD Series; Product Length:5.7mm RoHS Compliant: Yes

CAP, 2200PF, 3KV, MLCC, 2220; Capacitance:2200pF; Voltage(DC):3kV; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ OMD Series; Product Length:5.7mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2200Pf, 3Kv, Mlcc, 2220; Capacitance Vishay - 83AH3085 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 3Kv, Mlcc, 2220; Capacitance Vishay
83AH3085
Cap, 2200Pf, 3Kv, Mlcc, 2220; Capacitance Vishay 83AH3085
CAP, 2200PF, 3KV, MLCC, 2220; Capacitance:2200pF; Voltage(DC):3kV; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ OMD Series; Product Length:5.7mm RoHS Compliant: Yes

CAP, 2200PF, 3KV, MLCC, 2220; Capacitance:2200pF; Voltage(DC):3kV; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ OMD Series; Product Length:5.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 720-VJ2220Y222KBHAT4XTR-ND 83AH3523
Product Name Ceramic Capacitors Cap, 2200Pf, 3Kv, Mlcc, 2220; Capacitance Vishay
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 3000 volts 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Film Paper Film Capacitors - 105K400CS6G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers