Vishay Intertechnology, Inc. Ceramic Capacitors VJ2220Y123JBGAT4X

Description
0.012µF ±5% 1000V (1kV) Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.012µF ±5% 1000V (1kV) Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ2220Y123JBGAT4X-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ2220Y123JBGAT4X-ND
Ceramic Capacitors VJ2220Y123JBGAT4X-ND
0.012µF ±5% 1000V (1kV) Ceramic Capacitor X7R 2220 (5750 Metric)

0.012µF ±5% 1000V (1kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number VJ2220Y123JBGAT4X-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0103P90BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101303U050CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1345676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers