10000pF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)
10000pF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)
10000pF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)
VJ Series are IEC 60384-14 Approved Safety Certified Capacitors
Applications include: Power supplies, Facsimile and telephone, AC equipment and appliances, Lighting strike and voltage surge protection, EMI and AC line filtering, Isolators
Capacitance = 10nF
Voltage = 250V ac
Package/Case = 2220 (5650M)
Mounting Type = Surface Mount
Dielectric = X7R
Tolerance = ±10%
Dimensions = 5.59 x 5.08 x 2.18mm
Length = 5.59mm
Depth = 5.08mm
Height = 2.18mm
VJ Series are IEC 60384-14 Approved Safety Certified Capacitors
Applications include: Power supplies, Facsimile and telephone, AC equipment and appliances, Lighting strike and voltage surge protection, EMI and AC line filtering, Isolators
Capacitance = 10nF
Voltage = 250V ac
Package/Case = 2220 (5650M)
Mounting Type = Surface Mount
Dielectric = X7R
Tolerance = ±10%
Dimensions = 5.59 x 5.08 x 2.18mm
Length = 5.59mm
Depth = 5.08mm
Height = 2.18mm
Delivery on production packaging - Reel. This product is non-returnable.
SUPPRESSION CAP, 0.01UF, CLASS X2 ROHS COMPLIANT: YES
CAP, 0.01µF, 10%; Capacitance:10000pF;
SUPPRESSION CAP, 0.01UF, 250V, CLASS X2; Capacitance:10000pF;
DigiKey | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | 720-1586-2-ND | 720-1586-6-ND | 8807004 | 68AH0126 | 48Y0261 | 78AC7042 |
Product Name | Ceramic Capacitors | Ceramic Capacitors | Suppression Cap, 0.01Uf, Class X2 Rohs Compliant Vishay | Cap, 0.01Μf, 10%; Capacitance Vishay | Suppression Cap, 0.01Uf, 250V, Class X2; Capacitance Vishay | |
Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | ||
Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic X7R | |||
Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
WVDC | 250 volts | 250 volts | 250 volts | 250 volts |