Vishay Intertechnology, Inc. Ceramic Capacitors VJ2220A472KBEAT4X

Description
4700pF ±10% 500V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 500V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1096-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1096-1-ND
Ceramic Capacitors 720-1096-1-ND
4700pF ±10% 500V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

4700pF ±10% 500V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1096-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1096-6-ND
Ceramic Capacitors 720-1096-6-ND
4700pF ±10% 500V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

4700pF ±10% 500V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1096-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1096-2-ND
Ceramic Capacitors 720-1096-2-ND
4700pF ±10% 500V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

4700pF ±10% 500V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
Cap, 4700Pf, 500V, Mlcc, 2220; Capacitance Vishay - 36M1122 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 500V, Mlcc, 2220; Capacitance Vishay
36M1122
Cap, 4700Pf, 500V, Mlcc, 2220; Capacitance Vishay 36M1122
CAP, 4700PF, 500V, MLCC, 2220; Capacitance:4700pF; Voltage(DC):500V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:VJ OMD Series; Product Length:5.7mm RoHS Compliant: Yes

CAP, 4700PF, 500V, MLCC, 2220; Capacitance:4700pF; Voltage(DC):500V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:VJ OMD Series; Product Length:5.7mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4700Pf, 500V, Mlcc, 2220; Capacitance Vishay - 84AH3999 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 500V, Mlcc, 2220; Capacitance Vishay
84AH3999
Cap, 4700Pf, 500V, Mlcc, 2220; Capacitance Vishay 84AH3999
CAP, 4700PF, 500V, MLCC, 2220; Capacitance:4700pF; Voltage(DC):500V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:VJ OMD Series; Product Length:5.7mm RoHS Compliant: Yes

CAP, 4700PF, 500V, MLCC, 2220; Capacitance:4700pF; Voltage(DC):500V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:VJ OMD Series; Product Length:5.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-1096-1-ND 720-1096-6-ND 36M1122
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 4700Pf, 500V, Mlcc, 2220; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - CK05BX152K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701134 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details