Vishay Intertechnology, Inc. Ceramic Capacitors VJ2220A152KBBAT4X

Description
1500pF ±10% 100V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet
Description
1500pF ±10% 100V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ2220A152KBBAT4X-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ2220A152KBBAT4X-ND
Ceramic Capacitors VJ2220A152KBBAT4X-ND
1500pF ±10% 100V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

1500pF ±10% 100V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ2220A152KBBAT4X - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ2220A152KBBAT4X
Ceramic Capacitors VJ2220A152KBBAT4X
CAP CER 1500PF 100V NP0 2220

CAP CER 1500PF 100V NP0 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number VJ2220A152KBBAT4X-ND VJ2220A152KBBAT4X
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100102GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers