Vishay Intertechnology, Inc. Ceramic Capacitors VJ2220A102KXUSTX1

Description
1000pF ±10% 250VAC Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 250VAC Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1589-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1589-6-ND
Ceramic Capacitors 720-1589-6-ND
1000pF ±10% 250VAC Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

1000pF ±10% 250VAC Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1589-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1589-1-ND
Ceramic Capacitors 720-1589-1-ND
1000pF ±10% 250VAC Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

1000pF ±10% 250VAC Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1589-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1589-2-ND
Ceramic Capacitors 720-1589-2-ND
1000pF ±10% 250VAC Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

1000pF ±10% 250VAC Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ2220A102KXUSTX1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ2220A102KXUSTX1
Ceramic Capacitors VJ2220A102KXUSTX1
CAP CER 1000PF 250V C0G/NP0 2220

CAP CER 1000PF 250V C0G/NP0 2220

Supplier's Site Datasheet
Suppression Cap, 1000Pf, 250V, X1/y2; Capacitance Vishay - 78AC7035 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 1000Pf, 250V, X1/y2; Capacitance Vishay
78AC7035
Suppression Cap, 1000Pf, 250V, X1/y2; Capacitance Vishay 78AC7035
SUPPRESSION CAP, 1000PF, 250V, X1/Y2; Capacitance:1000pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2220 [5650 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 1000PF, 250V, X1/Y2; Capacitance:1000pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2220 [5650 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 1000Pf, 250V, X1/y2; Capacitance Vishay - 78AC7036 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 1000Pf, 250V, X1/y2; Capacitance Vishay
78AC7036
Suppression Cap, 1000Pf, 250V, X1/y2; Capacitance Vishay 78AC7036
SUPPRESSION CAP, 1000PF, 250V, X1/Y2; Capacitance:1000pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2220 [5650 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 1000PF, 250V, X1/Y2; Capacitance:1000pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2220 [5650 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-1589-6-ND 720-1589-1-ND VJ2220A102KXUSTX1 78AC7035
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Suppression Cap, 1000Pf, 250V, X1/y2; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-106SML035MD4Q5 - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 85 C (185 F)
View Details
3 suppliers
Film Capacitors - 1725812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details