Vishay Intertechnology, Inc. Ceramic Capacitors VJ2008Y102KXUSTX1A

Description
CAP CER 1000PF 250VAC X7R 2008 A
Request a Quote Datasheet
Description
CAP CER 1000PF 250VAC X7R 2008 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ2008Y102KXUSTX1ACT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1000PF 250VAC X7R 2008 A

CAP CER 1000PF 250VAC X7R 2008 A

Buy Now Datasheet
Ceramic Capacitors - 720-VJ2008Y102KXUSTX1ADKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1000PF 250VAC X7R 2008 A

CAP CER 1000PF 250VAC X7R 2008 A

Buy Now Datasheet
Ceramic Capacitors - 720-VJ2008Y102KXUSTX1ATR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1000PF 250VAC X7R 2008 A

CAP CER 1000PF 250VAC X7R 2008 A

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 720-VJ2008Y102KXUSTX1ACT-ND 720-VJ2008Y102KXUSTX1ADKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Capacitors Rohs Compliant Cornell Dubilier - 34C2418 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers