Vishay Intertechnology, Inc. Ceramic Capacitors VJ2008A391KXUSTX2

Description
390pF ±10% 250VAC Ceramic Capacitor C0G, NP0 2008 (5020 Metric)
Request a Quote Datasheet
Description
390pF ±10% 250VAC Ceramic Capacitor C0G, NP0 2008 (5020 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1579-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1579-2-ND
Ceramic Capacitors 720-1579-2-ND
390pF ±10% 250VAC Ceramic Capacitor C0G, NP0 2008 (5020 Metric)

390pF ±10% 250VAC Ceramic Capacitor C0G, NP0 2008 (5020 Metric)

Buy Now Datasheet
Suppression Cap, 390Pf, 250V, Class X2; Capacitance Vishay - 78AC7024 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 390Pf, 250V, Class X2; Capacitance Vishay
78AC7024
Suppression Cap, 390Pf, 250V, Class X2; Capacitance Vishay 78AC7024
SUPPRESSION CAP, 390PF, 250V, CLASS X2; Capacitance:390pF; Capacitance Tolerance:± 10%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:-; Capacitor Mounting:Surface Mount; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 390PF, 250V, CLASS X2; Capacitance:390pF; Capacitance Tolerance:± 10%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:-; Capacitor Mounting:Surface Mount; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 390Pf, 250V, Class X2; Capacitance Vishay - 78AC7023 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 390Pf, 250V, Class X2; Capacitance Vishay
78AC7023
Suppression Cap, 390Pf, 250V, Class X2; Capacitance Vishay 78AC7023
SUPPRESSION CAP, 390PF, 250V, CLASS X2; Capacitance:390pF; Capacitance Tolerance:± 10%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:-; Capacitor Mounting:Surface Mount; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 390PF, 250V, CLASS X2; Capacitance:390pF; Capacitance Tolerance:± 10%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:-; Capacitor Mounting:Surface Mount; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 720-1579-2-ND 78AC7024
Product Name Ceramic Capacitors Suppression Cap, 390Pf, 250V, Class X2; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/011338-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1701214 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers