Vishay Intertechnology, Inc. Ceramic Capacitors - VJ2008A101JXUSTX1 VJ2008A101JXUSTX1

Description
Manufacturer: Vishay Win Source Part Number: 1010511-VJ2008A101JX USTX1 Packaging: Reel - TR Voltage Rating: 250VAC Applications: Safety Mounting: Surface Mount, MLCC Capacitance: 100pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Ratings: X1, Y2 Thickness (Max): 0.086" (2.18mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.200" L x 0.080" W (5.08mm x 2.03mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1010511-VJ2008A101JX USTX1 Packaging: Reel - TR Voltage Rating: 250VAC Applications: Safety Mounting: Surface Mount, MLCC Capacitance: 100pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Ratings: X1, Y2 Thickness (Max): 0.086" (2.18mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.200" L x 0.080" W (5.08mm x 2.03mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ2008A101JXUSTX1 - 1010511-VJ2008A101JXUSTX1 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - VJ2008A101JXUSTX1
1010511-VJ2008A101JXUSTX1
Ceramic Capacitors - VJ2008A101JXUSTX1 1010511-VJ2008A101JXUSTX1
Manufacturer: Vishay Win Source Part Number: 1010511-VJ2008A101JX USTX1 Packaging: Reel - TR Voltage Rating: 250VAC Applications: Safety Mounting: Surface Mount, MLCC Capacitance: 100pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Ratings: X1, Y2 Thickness (Max): 0.086" (2.18mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.200" L x 0.080" W (5.08mm x 2.03mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1010511-VJ2008A101JXUSTX1
Packaging: Reel - TR
Voltage Rating: 250VAC
Applications: Safety
Mounting: Surface Mount, MLCC
Capacitance: 100pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Ratings: X1, Y2
Thickness (Max): 0.086" (2.18mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.200" L x 0.080" W (5.08mm x 2.03mm)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 100pF Capacitor
60-VJ2008A101JXUSTX1
SMD 100pF Capacitor 60-VJ2008A101JXUSTX1
Cap Ceramic Suppression X1/Y2 100pF 250VAC C0G 5% Pad SMD 2008 125°C T/R Product overview: VJ2008A101JXUSTX1 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ2008A101JXUSTX1 can be used for catalog matching and distributor lookup.

Cap Ceramic Suppression X1/Y2 100pF 250VAC C0G 5% Pad SMD 2008 125°C T/R Product overview: VJ2008A101JXUSTX1 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ2008A101JXUSTX1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 720-1577-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1577-6-ND
Ceramic Capacitors 720-1577-6-ND
100pF ±5% 250VAC Ceramic Capacitor C0G, NP0 2008 (5020 Metric)

100pF ±5% 250VAC Ceramic Capacitor C0G, NP0 2008 (5020 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1577-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1577-2-ND
Ceramic Capacitors 720-1577-2-ND
100pF ±5% 250VAC Ceramic Capacitor C0G, NP0 2008 (5020 Metric)

100pF ±5% 250VAC Ceramic Capacitor C0G, NP0 2008 (5020 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1577-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1577-1-ND
Ceramic Capacitors 720-1577-1-ND
100pF ±5% 250VAC Ceramic Capacitor C0G, NP0 2008 (5020 Metric)

100pF ±5% 250VAC Ceramic Capacitor C0G, NP0 2008 (5020 Metric)

Buy Now Datasheet
Suppression Cap, 100Pf, 250V, X1/y2; Capacitance Vishay - 78AC7020 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 100Pf, 250V, X1/y2; Capacitance Vishay
78AC7020
Suppression Cap, 100Pf, 250V, X1/y2; Capacitance Vishay 78AC7020
SUPPRESSION CAP, 100PF, 250V, X1/Y2; Capacitance:100pF; Capacitance Tolerance:± 5%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2008 [5020 Metric]; Lead Spacing:-; Series Name:VJ RoHS Compliant: Yes

SUPPRESSION CAP, 100PF, 250V, X1/Y2; Capacitance:100pF; Capacitance Tolerance:± 5%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2008 [5020 Metric]; Lead Spacing:-; Series Name:VJ RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors, Mlcc, 2008; Capacitance Vishay - 62AC8726 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitors, Mlcc, 2008; Capacitance Vishay
62AC8726
Ceramic Capacitors, Mlcc, 2008; Capacitance Vishay 62AC8726
CERAMIC CAPACITORS, MLCC, 2008; Capacitance:100pF; Voltage Rating:250VAC; Ceramic Capacitor Case:SMD; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CERAMIC CAPACITORS, MLCC, 2008; Capacitance:100pF; Voltage Rating:250VAC; Ceramic Capacitor Case:SMD; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1010511-VJ2008A101JXUSTX1 60-VJ2008A101JXUSTX1 720-1577-6-ND 720-1577-2-ND 78AC7020 62AC8726
Product Name Ceramic Capacitors - VJ2008A101JXUSTX1 SMD 100pF Capacitor Ceramic Capacitors Ceramic Capacitors Suppression Cap, 100Pf, 250V, X1/y2; Capacitance Vishay Ceramic Capacitors, Mlcc, 2008; Capacitance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Capacitance Range 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVAC 250 volts 250 volts 250 volts 250 volts 250 volts
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30R334K1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 1763-0402N270F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 113336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers