Vishay Precision Group Ceramic Capacitors VJ2008A100JXUSTX1

Description
MLCC
Request a Quote Datasheet
Description
MLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ2008A100JXUSTX1TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ2008A100JXUSTX1TR-ND
Ceramic Capacitors 720-VJ2008A100JXUSTX1TR-ND
MLCC

MLCC

Buy Now Datasheet
Suppression Cap, 10Pf, 250V, Class X1/y2; Capacitance Vishay - 78AC7016 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 10Pf, 250V, Class X1/y2; Capacitance Vishay
78AC7016
Suppression Cap, 10Pf, 250V, Class X1/y2; Capacitance Vishay 78AC7016
SUPPRESSION CAP, 10PF, 250V, CLASS X1/Y2; Capacitance:10pF; Capacitance Tolerance:± 5%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2008 [5020 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 10PF, 250V, CLASS X1/Y2; Capacitance:10pF; Capacitance Tolerance:± 5%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2008 [5020 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Pf, 5%; Capacitance Vishay - 48Y0257 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 5%; Capacitance Vishay
48Y0257
Cap, 10Pf, 5%; Capacitance Vishay 48Y0257
CAP, 10PF, 5%; Capacitance:10pF; Product Range:VJ Series; Capacitance Tolerance:± 5%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; SVHC:No RoHS Compliant: Yes

CAP, 10PF, 5%; Capacitance:10pF; Product Range:VJ Series; Capacitance Tolerance:± 5%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ2008A100JXUSTX1TR-ND 78AC7016 48Y0257
Product Name Ceramic Capacitors Suppression Cap, 10Pf, 250V, Class X1/y2; Capacitance Vishay Cap, 10Pf, 5%; Capacitance Vishay
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C483U050BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1763-0402N220J500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701039 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details