Vishay Precision Group Ceramic Capacitors VJ1825Y684KXCAT

Description
0.68µF ±10% 200V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet
Description
0.68µF ±10% 200V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1825Y684KXCAT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1825Y684KXCAT-ND
Ceramic Capacitors VJ1825Y684KXCAT-ND
0.68µF ±10% 200V Ceramic Capacitor X7R 1825 (4564 Metric)

0.68µF ±10% 200V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ1825Y684KXCAT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1825Y684KXCAT
Ceramic Capacitors VJ1825Y684KXCAT
CAP CER 0.68UF 200V X7R 1825

CAP CER 0.68UF 200V X7R 1825

Supplier's Site Datasheet
Ceramic Capacitor, 0.68Uf, 200V, X7R; Capacitance Vishay - 07J8921 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.68Uf, 200V, X7R; Capacitance Vishay
07J8921
Ceramic Capacitor, 0.68Uf, 200V, X7R; Capacitance Vishay 07J8921
CERAMIC CAPACITOR, 0.68UF, 200V, X7R; Capacitance:0.68µF; Voltage(DC):200V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Product Length:4.5mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.68UF, 200V, X7R; Capacitance:0.68µF; Voltage(DC):200V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number VJ1825Y684KXCAT-ND VJ1825Y684KXCAT 07J8921
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 0.68Uf, 200V, X7R; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100271JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1833301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Purpose
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers