Vishay Intertechnology, Inc. Ceramic Capacitors VJ1825Y333KXGAT

Description
0.033µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet
Description
0.033µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1159-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1159-2-ND
Ceramic Capacitors 720-1159-2-ND
0.033µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1825 (4564 Metric)

0.033µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1159-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1159-1-ND
Ceramic Capacitors 720-1159-1-ND
0.033µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1825 (4564 Metric)

0.033µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1159-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1159-6-ND
Ceramic Capacitors 720-1159-6-ND
0.033µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1825 (4564 Metric)

0.033µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ1825Y333KXGAT - 902590-VJ1825Y333KXGAT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - VJ1825Y333KXGAT
902590-VJ1825Y333KXGAT
Ceramic Capacitors - VJ1825Y333KXGAT 902590-VJ1825Y333KXGAT
Manufacturer: Vishay Win Source Part Number: 902590-VJ1825Y333KXG AT Series: VJ Operating Temperature Range: -55°C ~ 125°C Features: 0.033 µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1825 (4564 Metric) Package: 1825 (4564 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: VJ1825 Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8532.24.0020 Other Part Number: 720-1159-6, 720-1159-1, 720-1159-2

Manufacturer: Vishay
Win Source Part Number: 902590-VJ1825Y333KXGAT
Series: VJ
Operating Temperature Range: -55°C ~ 125°C
Features: 0.033 µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1825 (4564 Metric)
Package: 1825 (4564 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: VJ1825
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8532.24.0020
Other Part Number: 720-1159-6, 720-1159-1, 720-1159-2

Buy Now Datasheet
Singapore, Singapore
SMD 0.033uF 1000V Capacitor
60-VJ1825Y333KXGAT
SMD 0.033uF 1000V Capacitor 60-VJ1825Y333KXGAT
Cap Ceramic 0.033uF 1000V X7R 10% Pad SMD 1825 150°C T/R Product overview: VJ1825Y333KXGAT from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.033uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.033uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1825Y333KXGAT can be used for catalog matching and distributor lookup.

Cap Ceramic 0.033uF 1000V X7R 10% Pad SMD 1825 150°C T/R Product overview: VJ1825Y333KXGAT from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.033uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.033uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1825Y333KXGAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-1159-2-ND 720-1159-6-ND 902590-VJ1825Y333KXGAT 60-VJ1825Y333KXGAT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - VJ1825Y333KXGAT SMD 0.033uF 1000V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C244U010CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701112 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details