0.27µF ±5% 200V Ceramic Capacitor X7R 1825 (4564 Metric)
CAP CER 0.27UF 200V X7R 1825
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | VJ1825Y274JBCAT4X-ND | VJ1825Y274JBCAT4X |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.2700 microF | 0.2700 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |