Vishay Intertechnology, Inc. Ceramic Capacitors VJ1825Y224KXCAT

Description
0.22µF ±10% 200V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 200V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1825Y224KXCATDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1825Y224KXCATDKR-ND
Ceramic Capacitors 720-VJ1825Y224KXCATDKR-ND
0.22µF ±10% 200V Ceramic Capacitor X7R 1825 (4564 Metric)

0.22µF ±10% 200V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1825Y224KXCATTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1825Y224KXCATTR-ND
Ceramic Capacitors 720-VJ1825Y224KXCATTR-ND
0.22µF ±10% 200V Ceramic Capacitor X7R 1825 (4564 Metric)

0.22µF ±10% 200V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1825Y224KXCATCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1825Y224KXCATCT-ND
Ceramic Capacitors 720-VJ1825Y224KXCATCT-ND
0.22µF ±10% 200V Ceramic Capacitor X7R 1825 (4564 Metric)

0.22µF ±10% 200V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.22Uf 200V, X7R, 10%, 1825, Full Reel; Capacitance Vishay - 07J8919 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf 200V, X7R, 10%, 1825, Full Reel; Capacitance Vishay
07J8919
Ceramic Capacitor 0.22Uf 200V, X7R, 10%, 1825, Full Reel; Capacitance Vishay 07J8919
CERAMIC CAPACITOR 0.22UF 200V, X7R, 10%, 1825, FULL REEL; Capacitance:0.22µF; Voltage(DC):200V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF 200V, X7R, 10%, 1825, FULL REEL; Capacitance:0.22µF; Voltage(DC):200V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 0.22Uf 200V, X7R, 10%, 1825; Capacitance Vishay - 07J8623 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf 200V, X7R, 10%, 1825; Capacitance Vishay
07J8623
Ceramic Capacitor 0.22Uf 200V, X7R, 10%, 1825; Capacitance Vishay 07J8623
CERAMIC CAPACITOR 0.22UF 200V, X7R, 10%, 1825; Capacitance:0.22µF; Voltage(DC):200V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF 200V, X7R, 10%, 1825; Capacitance:0.22µF; Voltage(DC):200V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ1825Y224KXCATDKR-ND 720-VJ1825Y224KXCATTR-ND 07J8919
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.22Uf 200V, X7R, 10%, 1825, Full Reel; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 127XMPL6R3MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 1608-050522000391GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701241 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details