Vishay Precision Group Ceramic Capacitors VJ1825Y155MXBAT

Description
1.5µF ±20% 100V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet
Description
1.5µF ±20% 100V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1825Y155MXBAT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1825Y155MXBAT-ND
Ceramic Capacitors VJ1825Y155MXBAT-ND
1.5µF ±20% 100V Ceramic Capacitor X7R 1825 (4564 Metric)

1.5µF ±20% 100V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Capacitor,ceramic,1.5Uf,100Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 49C3589 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,1.5Uf,100Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
49C3589
Capacitor,ceramic,1.5Uf,100Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 49C3589
Capacitor,Ceramic,1. 5uF,100VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,1.5uF,100VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number VJ1825Y155MXBAT-ND 49C3589
Product Name Ceramic Capacitors Capacitor,ceramic,1.5Uf,100Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX151M420H042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050521500471GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers