Vishay Intertechnology, Inc. Ceramic Capacitors VJ1825Y153JBCAT4X

Description
0.015µF ±5% 200V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet
Description
0.015µF ±5% 200V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1825Y153JBCAT4X-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1825Y153JBCAT4X-ND
Ceramic Capacitors VJ1825Y153JBCAT4X-ND
0.015µF ±5% 200V Ceramic Capacitor X7R 1825 (4564 Metric)

0.015µF ±5% 200V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number VJ1825Y153JBCAT4X-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0150 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - C1206C471J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers