1µF ±20% 100V Ceramic Capacitor X7R 1825 (4564 Metric)
CERAMIC CAPACITOR, 1UF, 100V, X7R, 20%, 1825, FULL REEL; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:VJ Series RoHS Compliant: Yes
CAP CER 1UF 100V X7R 1825
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | VJ1825Y105MXBAT-ND | 07J8917 | VJ1825Y105MXBAT |
| Product Name | Ceramic Capacitors | Ceramic Capacitor, 1Uf, 100V, X7R, 20%, 1825, Full Reel; Capacitance Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1 microF | 1 microF | 1 microF |