Vishay Intertechnology, Inc. Capacitors - Ceramic Capacitors VJ1825Y104KXEAT

Description
Win Source Part Number: 1348734-VJ1825Y104KX EAT Category: Capacitors - Ceramic Capacitors Series: VJ Package: Tape & Reel Size / Dimension: 0.177" L x 0.252" W (4.50mm x 6.40mm) Applications: General Purpose Standard Package: 500 Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 500V Temperature Coefficient: X7R Thickness (Max): 0.086" (2.18mm) Mounting Type: Surface Mount, MLCC Package / Case: 1825 (4564 Metric) Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Vishay Vitramon Base Product Number: VJ1825
Request a Quote Datasheet
Description
Win Source Part Number: 1348734-VJ1825Y104KX EAT Category: Capacitors - Ceramic Capacitors Series: VJ Package: Tape & Reel Size / Dimension: 0.177" L x 0.252" W (4.50mm x 6.40mm) Applications: General Purpose Standard Package: 500 Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 500V Temperature Coefficient: X7R Thickness (Max): 0.086" (2.18mm) Mounting Type: Surface Mount, MLCC Package / Case: 1825 (4564 Metric) Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Vishay Vitramon Base Product Number: VJ1825
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1348734-VJ1825Y104KXEAT - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1348734-VJ1825Y104KXEAT
Capacitors - Ceramic Capacitors 1348734-VJ1825Y104KXEAT
Win Source Part Number: 1348734-VJ1825Y104KX EAT Category: Capacitors - Ceramic Capacitors Series: VJ Package: Tape & Reel Size / Dimension: 0.177" L x 0.252" W (4.50mm x 6.40mm) Applications: General Purpose Standard Package: 500 Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 500V Temperature Coefficient: X7R Thickness (Max): 0.086" (2.18mm) Mounting Type: Surface Mount, MLCC Package / Case: 1825 (4564 Metric) Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Vishay Vitramon Base Product Number: VJ1825

Win Source Part Number: 1348734-VJ1825Y104KXEAT
Category: Capacitors - Ceramic Capacitors
Series: VJ
Package: Tape & Reel
Size / Dimension: 0.177" L x 0.252" W (4.50mm x 6.40mm)
Applications: General Purpose
Standard Package: 500
Capacitance: 0.1 µF
Tolerance: ±10%
Voltage - Rated: 500V
Temperature Coefficient: X7R
Thickness (Max): 0.086" (2.18mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1825 (4564 Metric)
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Vishay Vitramon
Base Product Number: VJ1825

Buy Now Datasheet
Ceramic Capacitors - 720-1132-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1132-2-ND
Ceramic Capacitors 720-1132-2-ND
0.1µF ±10% 500V Ceramic Capacitor X7R 1825 (4564 Metric)

0.1µF ±10% 500V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1132-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1132-6-ND
Ceramic Capacitors 720-1132-6-ND
0.1µF ±10% 500V Ceramic Capacitor X7R 1825 (4564 Metric)

0.1µF ±10% 500V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1132-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1132-1-ND
Ceramic Capacitors 720-1132-1-ND
0.1µF ±10% 500V Ceramic Capacitor X7R 1825 (4564 Metric)

0.1µF ±10% 500V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.1uF 500V Capacitor
60-VJ1825Y104KXEAT
SMD 0.1uF 500V Capacitor 60-VJ1825Y104KXEAT
Cap Ceramic 0.1uF 500V X7R 10% Pad SMD 1825 150°C T/R Product overview: VJ1825Y104KXEAT from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1825Y104KXEAT can be used for catalog matching and distributor lookup.

Cap Ceramic 0.1uF 500V X7R 10% Pad SMD 1825 150°C T/R Product overview: VJ1825Y104KXEAT from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1825Y104KXEAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 0.1Μf, 500V, 10%, X7R, 1825; Capacitance Vishay - 62AC8725 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 500V, 10%, X7R, 1825; Capacitance Vishay
62AC8725
Cap, 0.1Μf, 500V, 10%, X7R, 1825; Capacitance Vishay 62AC8725
CAP, 0.1µF, 500V, 10%, X7R, 1825; Capacitance:0.1µF; Voltage Rating:500V; Ceramic Capacitor Case:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.1µF, 500V, 10%, X7R, 1825; Capacitance:0.1µF; Voltage Rating:500V; Ceramic Capacitor Case:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Uf, 500V, Mlcc, 1825 Rohs Compliant Vishay - 92AH6262 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 500V, Mlcc, 1825 Rohs Compliant Vishay
92AH6262
Cap, 0.1Uf, 500V, Mlcc, 1825 Rohs Compliant Vishay 92AH6262
CAP, 0.1UF, 500V, MLCC, 1825 ROHS COMPLIANT: YES

CAP, 0.1UF, 500V, MLCC, 1825 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1348734-VJ1825Y104KXEAT 720-1132-2-ND 720-1132-6-ND 60-VJ1825Y104KXEAT 62AC8725 92AH6262
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors SMD 0.1uF 500V Capacitor Cap, 0.1Μf, 500V, 10%, X7R, 1825; Capacitance Vishay Cap, 0.1Uf, 500V, Mlcc, 1825 Rohs Compliant Vishay
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 500 volts 500 volts 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Aluminum Electrolytic Capacitors - 336UVK050MEL - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
Ceramic Capacitors - 1608-050525001P00BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701099 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details