Vishay Intertechnology, Inc. Ceramic Capacitors VJ1825A272KBEAT4X

Description
2700pF ±10% 500V Ceramic Capacitor C0G, NP0 1825 (4564 Metric)
Request a Quote Datasheet
Description
2700pF ±10% 500V Ceramic Capacitor C0G, NP0 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1825A272KBEAT4X-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1825A272KBEAT4X-ND
Ceramic Capacitors VJ1825A272KBEAT4X-ND
2700pF ±10% 500V Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

2700pF ±10% 500V Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number VJ1825A272KBEAT4X-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N101K500N-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details