Vishay Intertechnology, Inc. SMD 0.68uF 100V Capacitor VJ1812Y684KXBAT

Description
Cap Ceramic 0.68uF 100V X7R 10% Pad SMD 1812 150°C T/R Product overview: VJ1812Y684KXBAT from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.68uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1812Y684KXBAT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.68uF 100V X7R 10% Pad SMD 1812 150°C T/R Product overview: VJ1812Y684KXBAT from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.68uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1812Y684KXBAT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.68uF 100V Capacitor
60-VJ1812Y684KXBAT
SMD 0.68uF 100V Capacitor 60-VJ1812Y684KXBAT
Cap Ceramic 0.68uF 100V X7R 10% Pad SMD 1812 150°C T/R Product overview: VJ1812Y684KXBAT from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.68uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1812Y684KXBAT can be used for catalog matching and distributor lookup.

Cap Ceramic 0.68uF 100V X7R 10% Pad SMD 1812 150°C T/R Product overview: VJ1812Y684KXBAT from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.68uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1812Y684KXBAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 720-VJ1812Y684KXBATTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1812Y684KXBATTR-ND
Ceramic Capacitors 720-VJ1812Y684KXBATTR-ND
0.68µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

0.68µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1812Y684KXBATCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1812Y684KXBATCT-ND
Ceramic Capacitors 720-VJ1812Y684KXBATCT-ND
0.68µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

0.68µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1812Y684KXBATDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1812Y684KXBATDKR-ND
Ceramic Capacitors 720-VJ1812Y684KXBATDKR-ND
0.68µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

0.68µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ1812Y684KXBAT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1812Y684KXBAT
Ceramic Capacitors VJ1812Y684KXBAT
CAP CER 0.68UF 100V X7R 1812

CAP CER 0.68UF 100V X7R 1812

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Vj Series, 0.68 F, 10%, X7R, 100 V, 1812 [4532 Metric] Rohs Compliant Vishay - 52X6558 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Vj Series, 0.68 F, 10%, X7R, 100 V, 1812 [4532 Metric] Rohs Compliant Vishay
52X6558
Multilayer Ceramic Capacitor, Vj Series, 0.68 F, 10%, X7R, 100 V, 1812 [4532 Metric] Rohs Compliant Vishay 52X6558
Multilayer Ceramic Capacitor, VJ Series, 0.68 - F, - 10%, X7R, 100 V, 1812 [4532 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, VJ Series, 0.68 - F, - 10%, X7R, 100 V, 1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Vj Series, 0.68 F, 10%, X7R, 100 V, 1812 [4532 Metric] Vishay - 49C3367 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Vj Series, 0.68 F, 10%, X7R, 100 V, 1812 [4532 Metric] Vishay
49C3367
Multilayer Ceramic Capacitor, Vj Series, 0.68 F, 10%, X7R, 100 V, 1812 [4532 Metric] Vishay 49C3367
Multilayer Ceramic Capacitor, VJ Series, 0.68 - F, - 10%, X7R, 100 V, 1812 [4532 Metric]

Multilayer Ceramic Capacitor, VJ Series, 0.68 - F, - 10%, X7R, 100 V, 1812 [4532 Metric]

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-VJ1812Y684KXBAT 720-VJ1812Y684KXBATTR-ND 720-VJ1812Y684KXBATDKR-ND VJ1812Y684KXBAT 52X6558 49C3367
Product Name SMD 0.68uF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Vj Series, 0.68 F, 10%, X7R, 100 V, 1812 [4532 Metric] Rohs Compliant Vishay Multilayer Ceramic Capacitor, Vj Series, 0.68 F, 10%, X7R, 100 V, 1812 [4532 Metric] Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100470KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701082 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers